Bivar, Inc. LED Indication - Discrete SMS1105GC

Description
Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1273-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1273-6-ND
LED Indication - Discrete 492-1273-6-ND
Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1273-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1273-2-ND
LED Indication - Discrete 492-1273-2-ND
Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1273-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1273-1-ND
LED Indication - Discrete 492-1273-1-ND
Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 571nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242332-SMS1105GC
Optoelectronics - LED Indication - Discrete 1242332-SMS1105GC
Win Source Part Number: 1242332-SMS1105GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1273-2,492-1273- 1,492-1273-6 Base Product Number: SMS1105

Win Source Part Number: 1242332-SMS1105GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1273-2,492-1273-1,492-1273-6
Base Product Number: SMS1105

Buy Now Datasheet
Led, Green, 120Mcd, 575Nm; Led Color Bivar - 73R3981 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 120Mcd, 575Nm; Led Color Bivar
73R3981
Led, Green, 120Mcd, 575Nm; Led Color Bivar 73R3981
LED, GREEN, 120MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

LED, GREEN, 120MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMS1105GC
Standard LEDs - SMD SMS1105GC
Standard LEDs - SMD Green 120mcd Water Clear

Standard LEDs - SMD Green 120mcd Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1273-6-ND 1242332-SMS1105GC 73R3981 SMS1105GC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, 120Mcd, 575Nm; Led Color Bivar Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green Green; Green
Peak Wavelength 571 nm (5710 Å) 571 nm (5710 Å) 575 nm (5750 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 120 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLR-343VCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details