Bivar, Inc. LED Indication - Discrete - SMP4-SRGY SMP4-SRGY

Description
Manufacturer: Bivar Inc. Win Source Part Number: 896281-SMP4-SRGY Features: Green, Red, Yellow 525nm Green, 631nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP4SRGY, 492-1227-1, 492-1227-2, 492-1227-6
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 896281-SMP4-SRGY Features: Green, Red, Yellow 525nm Green, 631nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP4SRGY, 492-1227-1, 492-1227-2, 492-1227-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMP4-SRGY
896281-SMP4-SRGY
LED Indication - Discrete - SMP4-SRGY 896281-SMP4-SRGY
Manufacturer: Bivar Inc. Win Source Part Number: 896281-SMP4-SRGY Features: Green, Red, Yellow 525nm Green, 631nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP4SRGY, 492-1227-1, 492-1227-2, 492-1227-6

Manufacturer: Bivar Inc.
Win Source Part Number: 896281-SMP4-SRGY
Features: Green, Red, Yellow 525nm Green, 631nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: SMP4SRGY, 492-1227-1, 492-1227-2, 492-1227-6

Buy Now Datasheet
LED Indication - Discrete - 492-1227-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1227-2-ND
LED Indication - Discrete 492-1227-2-ND
Green, Red, Yellow 525nm Green, 631nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC

Green, Red, Yellow 525nm Green, 631nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
Smd Led, Plcc, Red/green/yellow; Led Color Bivar - 73R3971 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, Plcc, Red/green/yellow; Led Color Bivar
73R3971
Smd Led, Plcc, Red/green/yellow; Led Color Bivar 73R3971
SMD LED, PLCC, RED/GREEN/YELLOW; LED Color:Green, Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Forward Voltage / Color:R 1.9V, Y 1.9V, G 3.3V RoHS Compliant: Yes

SMD LED, PLCC, RED/GREEN/YELLOW; LED Color:Green, Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Forward Voltage / Color:R 1.9V, Y 1.9V, G 3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896281-SMP4-SRGY 492-1227-2-ND 73R3971
Product Name LED Indication - Discrete - SMP4-SRGY LED Indication - Discrete Smd Led, Plcc, Red/green/yellow; Led Color Bivar
LED Package: 4-PLCC
LED Type Red; Yellow; Green; Multi-Colored Red; Yellow; Green; Green, Red, Yellow
Peak Wavelength 525 to 631 nm (5250 to 6310 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold side view chip LED - SML-A12DT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details