Bivar, Inc. Optoelectronics - LED Indication - Discrete SMP2-SOC

Description
Win Source Part Number: 1242281-SMP2-SOC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP2SOC,492-1255-1,4 92-1255-2,492-1255-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242281-SMP2-SOC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP2SOC,492-1255-1,4 92-1255-2,492-1255-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242281-SMP2-SOC
Optoelectronics - LED Indication - Discrete 1242281-SMP2-SOC
Win Source Part Number: 1242281-SMP2-SOC Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP2SOC,492-1255-1,4 92-1255-2,492-1255-6 Product Status: Obsolete

Win Source Part Number: 1242281-SMP2-SOC
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SMP2SOC,492-1255-1,492-1255-2,492-1255-6
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 492-1255-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1255-2-ND
LED Indication - Discrete 492-1255-2-ND
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Led, Orange, 800Mcd, 610Nm; Led Color Bivar - 73R3949 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 800Mcd, 610Nm; Led Color Bivar
73R3949
Led, Orange, 800Mcd, 610Nm; Led Color Bivar 73R3949
LED, ORANGE, 800MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:610nm; Luminous Intensity:800mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 800MCD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:610nm; Luminous Intensity:800mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242281-SMP2-SOC 492-1255-2-ND 73R3949
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Orange, 800Mcd, 610Nm; Led Color Bivar
LED Type Orange; Orange Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 1.9 volts 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCMDKMYKDGK161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details
LED Indication - Discrete - 67-2188-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers