Bivar, Inc. LED Indication - Discrete SM1206UWC

Description
White LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2291-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2291-6-ND
LED Indication - Discrete 492-2291-6-ND
White LED Indication - Discrete 3.3V 1206 (3016 Metric)

White LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2291-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2291-2-ND
LED Indication - Discrete 492-2291-2-ND
White LED Indication - Discrete 3.3V 1206 (3016 Metric)

White LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-2291-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2291-1-ND
LED Indication - Discrete 492-2291-1-ND
White LED Indication - Discrete 3.3V 1206 (3016 Metric)

White LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242304-SM1206UWC
Optoelectronics - LED Indication - Discrete 1242304-SM1206UWC
Win Source Part Number: 1242304-SM1206UWC Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 1.10mm Package / Case: 1206 (3016 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2291-1,492-2291- 2,492-2291-6,SM1206U WC Base Product Number: SM1206

Win Source Part Number: 1242304-SM1206UWC
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Height (Max): 1.10mm
Package / Case: 1206 (3016 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2291-1,492-2291-2,492-2291-6,SM1206UWC
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206UWC
Standard LEDs - SMD SM1206UWC
Standard LEDs - SMD Ult. White SMD 1206 140 Deg Angle

Standard LEDs - SMD Ult. White SMD 1206 140 Deg Angle

Buy Now Datasheet
Surface-Mount/axial Led Lamp,white,water Clear,led-8D Bivar - 20K3138 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,white,water Clear,led-8D Bivar
20K3138
Surface-Mount/axial Led Lamp,white,water Clear,led-8D Bivar 20K3138
Surface-Mount/Axial LED Lamp,White,Water Clear,LED-8d

Surface-Mount/Axial LED Lamp,White,Water Clear,LED-8d

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2291-6-ND 1242304-SM1206UWC SM1206UWC 20K3138
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Surface-Mount/axial Led Lamp,white,water Clear,led-8D Bivar
LED Package: 1206 (3216 Metric)
LED Type White White; White
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details