Win Source Part Number: 1004324-SM1206SRC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 28mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206
LED RED CLEAR 1206 SMD
LED RED CLEAR 1206 SMD
Red 640nm LED Indication - Discrete 1.85V 1206 (3216 Metric)
LED, SMD, 1206, Super Red, 660nm, 28mcd, Water Clear Lens, 140 Deg Viewing Angle / Reel
Standard LEDs - SMD Super Red 660 nm Water Clear
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1004324-SM1206SRC | 492-SM1206SRCDKR-ND | 34R5385 | SM1206SRC |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Smd, 1206, Super Red, 660Nm, 28Mcd, Water Clear Lens, 140 Deg Viewing Angle / Reel Bivar | Standard LEDs - SMD |
| LED Type | Red; Red | Red | ||
| Peak Wavelength | 640 nm (6400 Å) | 660 nm (6600 Å) | ||
| Viewing Angle | 140 degrees | 140 degrees | ||
| Forward Voltage | 1.85 volts | 1.85 volts |