Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1204SPGC

Description
Win Source Part Number: 1242284-SM1204SPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1235-1,492-1235- 2,492-1235-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242284-SM1204SPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1235-1,492-1235- 2,492-1235-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242284-SM1204SPGC
Optoelectronics - LED Indication - Discrete 1242284-SM1204SPGC
Win Source Part Number: 1242284-SM1204SPGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 1204 (3210 Metric) Supplier Device Package: 1204 Dimension: 3.20mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1235-1,492-1235- 2,492-1235-6 Product Status: Obsolete

Win Source Part Number: 1242284-SM1204SPGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 1204 (3210 Metric)
Supplier Device Package: 1204
Dimension: 3.20mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1235-1,492-1235-2,492-1235-6
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 492-1235-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1235-2-ND
LED Indication - Discrete 492-1235-2-ND
Green 525nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Green 525nm LED Indication - Discrete 3.3V 1204 (3210 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204SPGC
Standard LEDs - SMD SM1204SPGC
Standard LEDs - SMD Green 523nm 285mcd Water Clear

Standard LEDs - SMD Green 523nm 285mcd Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242284-SM1204SPGC 492-1235-2-ND SM1204SPGC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 525 nm (5250 Å) 523 nm (5230 Å)
Viewing Angle 110 degrees 110 degrees
Forward Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED Indication - Discrete - 516-AEMD-EG1K-Y1002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details