Bivar, Inc. Optoelectronics - LED Indication - Discrete SM0603RC

Description
Win Source Part Number: 1242250-SM0603RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603
Request a Quote Datasheet
Description
Win Source Part Number: 1242250-SM0603RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242250-SM0603RC
Optoelectronics - LED Indication - Discrete 1242250-SM0603RC
Win Source Part Number: 1242250-SM0603RC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 700nm Height (Max): 0.80mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM0603

Win Source Part Number: 1242250-SM0603RC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 645nm
Wavelength - Peak: 700nm
Height (Max): 0.80mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM0603

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603RCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603RCDKR-ND
LED Indication - Discrete 492-SM0603RCDKR-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603RCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603RCTR-ND
LED Indication - Discrete 492-SM0603RCTR-ND
Red 645nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 645nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-SM0603RCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM0603RCCT-ND
LED Indication - Discrete 492-SM0603RCCT-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM0603RC
Standard LEDs - SMD SM0603RC
Standard LEDs - SMD Red 700 nm Water Clear

Standard LEDs - SMD Red 700 nm Water Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242250-SM0603RC 492-SM0603RCDKR-ND SM0603RC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 645 nm (6450 Å) 700 nm (7000 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details