Win Source Part Number: 1242302-SM0402UWC
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Transparency: Diffused
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 20mA
Height (Max): 0.71mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.50mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2209-6,492-2209-
Base Product Number: SM0402
LED, SMD, 0402, White, 600mcd, 130 Deg
LED, SMD, 0402, White, 600mcd, 130 Deg
LED, SMD, 0402, White, 600mcd, 130 Deg
White LED Indication - Discrete 3.1V 0402 (1005 Metric)
White LED Indication - Discrete 3.1V 0402 (1005 Metric)
White LED Indication - Discrete 3.1V 0402 (1005 Metric)
Standard LEDs - SMD SMD LED 0402 Cool White 600mcd
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242302-SM0402UWC | 1749784P | 1749628 | 492-2209-1-ND | SM0402UWC |
| Product Name | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | White; White | White; Clear | White | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 3.1 volts | 4 volts | 3.1 volts | ||
| Lens Type | Flat Lens | Flat Lens |