Bivar, Inc. LED Light Pipes PLP2-1000

Description
Panel Mount 3mm Light Pipe, LoPro L=25mm
Request a Quote Datasheet
Description
Panel Mount 3mm Light Pipe, LoPro L=25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8919640 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919640
LED Light Pipes 8919640
Panel Mount 3mm Light Pipe, LoPro L=25mm

Panel Mount 3mm Light Pipe, LoPro L=25mm

Supplier's Site
Optics - Light Pipes - 492-1507-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1507-ND
Optics - Light Pipes 492-1507-ND
LIGHT PIPE PNL MNT 25.4MM LONG

LIGHT PIPE PNL MNT 25.4MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8919640 492-1507-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3 (dia.) x 25mm 3.1mm
Lead Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7372 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707605 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 8.7 mm (0.3425 inch)
Color Clear; Clear
View Details