SCHURTER Inc LED Reflector Holder round with 5 mm LED LFM

Description
Description Panel Mounting Illumination with 5 mm LED available with or without series resistor Housing chrome plated or black dull Solder terminals
Request a Quote
Description
Description Panel Mounting Illumination with 5 mm LED available with or without series resistor Housing chrome plated or black dull Solder terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFM is a panel-mounted LED indicator with a 5 mm LED, available with or without a built-in series resistor, and features a chrome-plated or black dull brass housing with solder terminals. It has an IP67 protection rating, operates within a temperature range of -25 to 55 °C, and uses nitrile rubber sealing. The LED specifications include a forward current up to 30 mA, forward voltage of 2.0-3.0 V for red, 2.4-3.0 V for green and yellow, luminous intensity min. 6.3 mcd, and a 60° viewing angle. The product complies with RoHS 2011/65/EU and REACH regulations. The physical dimensions vary by variant, with maximum lengths ranging from 19.5 mm to 32 mm and a mounting thread of M8. Solderability is rated per IEC 60068-2-20.

Datasheet Summary
Powered by GS/AI

The LFM is a panel-mounted LED indicator with a 5 mm LED, available with or without a built-in series resistor, and features a chrome-plated or black dull brass housing with solder terminals. It has an IP67 protection rating, operates within a temperature range of -25 to 55 °C, and uses nitrile rubber sealing. The LED specifications include a forward current up to 30 mA, forward voltage of 2.0-3.0 V for red, 2.4-3.0 V for green and yellow, luminous intensity min. 6.3 mcd, and a 60° viewing angle. The product complies with RoHS 2011/65/EU and REACH regulations. The physical dimensions vary by variant, with maximum lengths ranging from 19.5 mm to 32 mm and a mounting thread of M8. Solderability is rated per IEC 60068-2-20.

Suppliers

Company
Product
Description
Supplier Links
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Santa Rosa, CA, United States
LED Reflector Holder round with 5 mm LED
LFM
LED Reflector Holder round with 5 mm LED LFM
Description Panel Mounting Illumination with 5 mm LED available with or without series resistor Housing chrome plated or black dull Solder terminals

Description

  • Panel Mounting
  • Illumination with 5 mm LED
  • available with or without series resistor
  • Housing chrome plated or black dull
  • Solder terminals
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category LED Mounts and Lenses
Product Number LFM
Product Name LED Reflector Holder round with 5 mm LED
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-4620-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers