Keystone Electronics Corp. T-1 Lens Cap-Yellow 8652

Description
Part Number: 8652 Color: Yellow For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height
Request a Quote
Description
Part Number: 8652 Color: Yellow For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round lens cap for T-1 LED, made of polycarbonate in yellow, designed for snap-in mounting through panels 0.031 to 0.062 inch thick. Protects against physical damage and electrostatic discharge up to 16 kV, with striated lines and fresnel rings enabling up to 180 degrees of viewing angle.

Datasheet Summary
Powered by GS/AI

Round lens cap for T-1 LED, made of polycarbonate in yellow, designed for snap-in mounting through panels 0.031 to 0.062 inch thick. Protects against physical damage and electrostatic discharge up to 16 kV, with striated lines and fresnel rings enabling up to 180 degrees of viewing angle.

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Yellow - 8652 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Yellow
8652
T-1 Lens Cap-Yellow 8652
Part Number: 8652 Color: Yellow For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height

Part Number: 8652

  • Color: Yellow
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Shape: Round
  • Size: T-1 LED
  • Type: LED Lens Caps

Round Lens Cap for T-1 LED

Standard Height

Buy Now Datasheet
Optics - Lenses - 36-8652-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8652-ND
Optics - Lenses 36-8652-ND
LENS YLW 180DEG FRESNEL RING SNP

LENS YLW 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8652
LED Lenses 8652
LED Lenses T1 YELLOW LENS CAP

LED Lenses T1 YELLOW LENS CAP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8652 36-8652-ND 8652
Product Name T-1 Lens Cap-Yellow Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7057-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
T-1 3/4 Lens Cap-Green - 8669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
Spacer Mount for LED - 8927 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7371 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers