TE Connectivity LED Holders 1-2316510-3

Description
Body Features Compatible LED : Edison Opto HM CR 190 Series, Edison Opto 2PHE30CW27P34001, Citizen CLL034-1205C4, Luminus CXM-11-XH00, Luminus CXM-11 GEN3, Citizen CLL032-1205A5-303M1A 2, Citizen CLL030-1212A1-50KL1A 1, Panasonic DMC 128, Panasonic DMC 125, Tridonic SLE-G5-LES17, Osram S15, Citizen CLU711-1204C1, Lextar PB16U, Luminus CXM-11, Seoul SDWX2F1C, Samsung LC026D, Luminus CLM-14 GEN4, Panasonic DSM099, Seoul SDWx3F1C, Lextar PB16H, Citizen CLL036-1205C1, Samsung LC016D, Osram s13 Generation II, Edison Opto 2PHE30CW38P34001, Cree CMT 1925, Panasonic DMC 124, Edison Opto 2PHE20CW38P34001, Osram S19 GW KAHLB2.CM, Edison Opto HE CR 180 Series, Luminus CHM 14, Tridonic SLE-G5-LES15, Luminus CLM-14 GEN 3, Edison Opto 2PHE20CW27P34001, Citizen CLL038-1208C4, Lextar PB19U, Luminus CHM-11, Cree CMT 1945, Cree CMT 1922, Citizen CLU721-1206C1, Luminus CXM-11 GEN4, Citizen CLL720-1206C1, Panasonic DMS 128, Panasonic DMS 126, Panasonic DMS 125, Lextar PB26H, Panasonic DSM124, Samsung LC019D, Edison Opto SL Series, Lextar PB19H, Everlight 1919, Cree CMT 1930 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Thermal Protection, Not Programmable, Dimmable (Linear Profile), Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Edison Opto HM CR 190 Series, Edison Opto 2PHE30CW27P34001, Citizen CLL034-1205C4, Luminus CXM-11-XH00, Luminus CXM-11 GEN3, Citizen CLL032-1205A5-303M1A 2, Citizen CLL030-1212A1-50KL1A 1, Panasonic DMC 128, Panasonic DMC 125, Tridonic SLE-G5-LES17, Osram S15, Citizen CLU711-1204C1, Lextar PB16U, Luminus CXM-11, Seoul SDWX2F1C, Samsung LC026D, Luminus CLM-14 GEN4, Panasonic DSM099, Seoul SDWx3F1C, Lextar PB16H, Citizen CLL036-1205C1, Samsung LC016D, Osram s13 Generation II, Edison Opto 2PHE30CW38P34001, Cree CMT 1925, Panasonic DMC 124, Edison Opto 2PHE20CW38P34001, Osram S19 GW KAHLB2.CM, Edison Opto HE CR 180 Series, Luminus CHM 14, Tridonic SLE-G5-LES15, Luminus CLM-14 GEN 3, Edison Opto 2PHE20CW27P34001, Citizen CLL038-1208C4, Lextar PB19U, Luminus CHM-11, Cree CMT 1945, Cree CMT 1922, Citizen CLU721-1206C1, Luminus CXM-11 GEN4, Citizen CLL720-1206C1, Panasonic DMS 128, Panasonic DMS 126, Panasonic DMS 125, Lextar PB26H, Panasonic DSM124, Samsung LC019D, Edison Opto SL Series, Lextar PB19H, Everlight 1919, Cree CMT 1930 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Thermal Protection, Not Programmable, Dimmable (Linear Profile), Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 1-2316510-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
1-2316510-3
LED Holders 1-2316510-3
Body Features Compatible LED : Edison Opto HM CR 190 Series, Edison Opto 2PHE30CW27P34001, Citizen CLL034-1205C4, Luminus CXM-11-XH00, Luminus CXM-11 GEN3, Citizen CLL032-1205A5-303M1A 2, Citizen CLL030-1212A1-50KL1A 1, Panasonic DMC 128, Panasonic DMC 125, Tridonic SLE-G5-LES17, Osram S15, Citizen CLU711-1204C1, Lextar PB16U, Luminus CXM-11, Seoul SDWX2F1C, Samsung LC026D, Luminus CLM-14 GEN4, Panasonic DSM099, Seoul SDWx3F1C, Lextar PB16H, Citizen CLL036-1205C1, Samsung LC016D, Osram s13 Generation II, Edison Opto 2PHE30CW38P34001, Cree CMT 1925, Panasonic DMC 124, Edison Opto 2PHE20CW38P34001, Osram S19 GW KAHLB2.CM, Edison Opto HE CR 180 Series, Luminus CHM 14, Tridonic SLE-G5-LES15, Luminus CLM-14 GEN 3, Edison Opto 2PHE20CW27P34001, Citizen CLL038-1208C4, Lextar PB19U, Luminus CHM-11, Cree CMT 1945, Cree CMT 1922, Citizen CLU721-1206C1, Luminus CXM-11 GEN4, Citizen CLL720-1206C1, Panasonic DMS 128, Panasonic DMS 126, Panasonic DMS 125, Lextar PB26H, Panasonic DSM124, Samsung LC019D, Edison Opto SL Series, Lextar PB19H, Everlight 1919, Cree CMT 1930 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Thermal Protection, Not Programmable, Dimmable (Linear Profile), Driver on Board Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Edison Opto HM CR 190 Series, Edison Opto 2PHE30CW27P34001, Citizen CLL034-1205C4, Luminus CXM-11-XH00, Luminus CXM-11 GEN3, Citizen CLL032-1205A5-303M1A2, Citizen CLL030-1212A1-50KL1A1, Panasonic DMC 128, Panasonic DMC 125, Tridonic SLE-G5-LES17, Osram S15, Citizen CLU711-1204C1, Lextar PB16U, Luminus CXM-11, Seoul SDWX2F1C, Samsung LC026D, Luminus CLM-14 GEN4, Panasonic DSM099, Seoul SDWx3F1C, Lextar PB16H, Citizen CLL036-1205C1, Samsung LC016D, Osram s13 Generation II, Edison Opto 2PHE30CW38P34001, Cree CMT 1925, Panasonic DMC 124, Edison Opto 2PHE20CW38P34001, Osram S19 GW KAHLB2.CM, Edison Opto HE CR 180 Series, Luminus CHM 14, Tridonic SLE-G5-LES15, Luminus CLM-14 GEN 3, Edison Opto 2PHE20CW27P34001, Citizen CLL038-1208C4, Lextar PB19U, Luminus CHM-11, Cree CMT 1945, Cree CMT 1922, Citizen CLU721-1206C1, Luminus CXM-11 GEN4, Citizen CLL720-1206C1, Panasonic DMS 128, Panasonic DMS 126, Panasonic DMS 125, Lextar PB26H, Panasonic DSM124, Samsung LC019D, Edison Opto SL Series, Lextar PB19H, Everlight 1919, Cree CMT 1930

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Thermal Protection, Not Programmable, Dimmable (Linear Profile), Driver on Board
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 500

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 1-2316510-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2-2154857-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2213929-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details