Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
BIVAR, INC.
ELM 5-150 -- HOLDERS, SPACERS, STANDOFFS
Bivar, Inc.
Holders, Spacers, Standoffs
ELM 5-150
Description
"T1 LED Standoff Black PVC 0.150"" (3.81mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"T1 LED Standoff Black PVC 0.150"" (3.81mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-2289-ND
Holders, Spacers, Standoffs
492-2289-ND
"T1 LED Standoff Black PVC 0.150"" (3.81mm)"
"T1 LED Standoff Black PVC 0.150"" (3.81mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Posts, Spacers, and Standoffs
Product Number
492-2289-ND
Product Name
Holders, Spacers, Standoffs
Material
Plastic; PVC
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru
A8448-1-C
Specs
Type & Shape
Spacer
Material
Ceramic
View Details
RS Components, Ltd.
PCB Supports
304142
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Polyamide 66
Body Length
1.03 inch (26.1 mm)
View Details
BRIM Electronics, Inc.
Hex Spacer, Brass
Specs
Type & Shape
Spacer; Hex
Mounting
Threaded
Outside Diameter
0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
PennEngineering®
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified
BSO4-032-30
Specs
Type & Shape
Standoff; Round
Mounting
Self-Clinching
Material
StainlessSteel
View Details
2
suppliers