RS Components, Ltd.
PCB Supports
1881563
Description
RANGE SPACER 6.4MM
Request a Quote
Email Supplier
Description
RANGE SPACER 6.4MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1881563 |
|
Product Name
|
PCB Supports |
|
Type & Shape
|
PCB Support (No Hole / Solid Post)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
Body Length
0.5000 inch (12.7 mm)
View Details
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Polyamide 66
View Details
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
Outside Diameter
0.3150 inch (8 mm)
View Details
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
Outside Diameter
0.3150 inch (8 mm)
View Details