Standoffs & Spacers Screw Spacer .375in Nylon White
PCB MOUNTING, ROUND, NYLON 6, 9.5MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:9.5mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:9.5mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9905-375 | 34R6259 |
| Product Name | Standoffs & Spacers | Pcb Mounting, Round, Nylon 6, 9.5Mm; Pcb Support Type Bivar |
| Type & Shape | Standoff |