RS Components, Ltd. Standoffs 1058016

Description
BRASS HEX.THREADSPACER IIM3/20
Request a Quote
Description
BRASS HEX.THREADSPACER IIM3/20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1058016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1058016
Standoffs 1058016
BRASS HEX.THREADSPACER IIM3/20

BRASS HEX.THREADSPACER IIM3/20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 1058016
Product Name Standoffs
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Spacers - 2652530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Spacers - 2240462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details