Bivar, Inc. Board Spacers, Standoffs 9905-250

Description
"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1104-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1104-ND
Board Spacers, Standoffs 492-1104-ND
"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9905-250
Standoffs & Spacers 9905-250
Standoffs & Spacers Screw Spacer .25in Nylon White

Standoffs & Spacers Screw Spacer .25in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 6.4Mm; Pcb Support Type Bivar - 53M6190 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 6.4Mm; Pcb Support Type Bivar
53M6190
Pcb Mounting, Round, Nylon 6, 6.4Mm; Pcb Support Type Bivar 53M6190
PCB MOUNTING, ROUND, NYLON 6, 6.4MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:6.4mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 6.4MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:6.4mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1104-ND 9905-250 53M6190
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 6.4Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details