Bivar, Inc. Board Spacers, Standoffs 938-060

Description
"Round Spacer Unthreaded Nylon 0.060"" (1.52mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.060"" (1.52mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1500-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1500-ND
Board Spacers, Standoffs 492-1500-ND
"Round Spacer Unthreaded Nylon 0.060"" (1.52mm) Natural"

"Round Spacer Unthreaded Nylon 0.060"" (1.52mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
938-060
Standoffs & Spacers 938-060
Standoffs & Spacers Plastic Spcr .06 in Nylon White

Standoffs & Spacers Plastic Spcr .06 in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 0.06Inch; Pcb Support Type Bivar - 26H2677 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 0.06Inch; Pcb Support Type Bivar
26H2677
Pcb Mounting, Round, Nylon 6, 0.06Inch; Pcb Support Type Bivar 26H2677
PCB MOUNTING, ROUND, NYLON 6, 0.06INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.06"; External Width:2.2mm; Product Range:-; Inner Diameter:0.81mm; Outer Diameter:2.2mm; Overall Length:0.06" RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 0.06INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.06"; External Width:2.2mm; Product Range:-; Inner Diameter:0.81mm; Outer Diameter:2.2mm; Overall Length:0.06" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1500-ND 938-060 26H2677
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 0.06Inch; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 3035289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details