Bivar, Inc. Nylon Tubular, 12 mm Length, 0.250 OD, 0 912-12MM

Description
Nylon Tubular, 12 mm Length, 0.250 OD, 0
Request a Quote
Description
Nylon Tubular, 12 mm Length, 0.250 OD, 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 12 mm Length, 0.250 OD, 0
912-12MM
Nylon Tubular, 12 mm Length, 0.250 OD, 0 912-12MM
Nylon Tubular, 12 mm Length, 0.250 OD, 0

Nylon Tubular, 12 mm Length, 0.250 OD, 0

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 912-12MM
Product Name Nylon Tubular, 12 mm Length, 0.250 OD, 0
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Hollow cathode lamp - L2433-33NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Halogen Light - 1155088 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
Spotlights & Downlights - 1225163 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details