Bivar, Inc. Board Spacers, Standoffs 901-4MM

Description
"Round Spacer Unthreaded Nylon 0.157"" (4.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.157"" (4.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 901-4MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
901-4MM-ND
Board Spacers, Standoffs 901-4MM-ND
"Round Spacer Unthreaded Nylon 0.157"" (4.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.157"" (4.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
901-4MM
Standoffs & Spacers 901-4MM
Standoffs & Spacers Plastic Spcr 4mm Nylon White

Standoffs & Spacers Plastic Spcr 4mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 901-4MM-ND 901-4MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-024-26 - bisco industries
Specs
Type & Shape Standoff
View Details