Bivar, Inc. LED Indication - Discrete 3UOC-F

Description
Orange LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3UOC-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3UOC-F-ND
LED Indication - Discrete 3UOC-F-ND
Orange LED Indication - Discrete 1.8V Radial

Orange LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UOC-F
Standard LEDs - Through Hole 3UOC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Orange 620 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Orange 620 nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3UOC-F-ND 3UOC-F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details