Bivar, Inc. LED Indication - Discrete 3UGC-S

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3UGC-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3UGC-S-ND
LED Indication - Discrete 3UGC-S-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Through Hole, 3Mm, Ultra Green, 570Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar - 33R8401 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Ultra Green, 570Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar
33R8401
Led, Through Hole, 3Mm, Ultra Green, 570Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 33R8401
LED, Through Hole, 3mm, Ultra Green, 570nm, 200mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Ultra Green, 570nm, 200mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UGC-S
Standard LEDs - Through Hole 3UGC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 563 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 563 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3UGC-S-ND 33R8401 3UGC-S
Product Name LED Indication - Discrete Led, Through Hole, 3Mm, Ultra Green, 570Nm, 200Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers