Bird Technologies Group Fixed Attenuator 8325

Description
The 8325 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 500 W continuous VSWR and Frequency Range: Input 1.1 max. DC - 500 MHz Product Type: Oil-Cooled Impedance: 50 ohms nominal Coolant: 0.9 gal. (3.4 liters) Refined Mineral Oil Attenuation: 30 dB ± 1/2 dB, DC ‐ 500 MHz Calibration Frequencies (to ± 0.2 dB): 30, 100, 200, 300, 400, and 500 MHz Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB Connector: N, (F) Operating Temperature: -40 to +45°C (-40 to +113°F) Easy to Use Rugged, reliability provides years of trouble free use Operating Position: Horizontal only Finish: Gray Powder Coat Dimensions: 17-1/2" x 5-15/16" x 8-1/2" (L x W x H); 445 x 151 x 216 mm Weight: 25 lbs. (11 kg) The Bird 8325 500 Watt Oil-Cooled Attenuator is a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings. The Bird Model 8325 includes an expansion tank and a vent plug located on the output end at the top. When power is applied to the attenuator, the coolant expands into the expansion tank, as the air in the expansion tank is compressed it is allowed to escape through the vent plug.
Datasheet
Description
The 8325 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 500 W continuous VSWR and Frequency Range: Input 1.1 max. DC - 500 MHz Product Type: Oil-Cooled Impedance: 50 ohms nominal Coolant: 0.9 gal. (3.4 liters) Refined Mineral Oil Attenuation: 30 dB ± 1/2 dB, DC ‐ 500 MHz Calibration Frequencies (to ± 0.2 dB): 30, 100, 200, 300, 400, and 500 MHz Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB Connector: N, (F) Operating Temperature: -40 to +45°C (-40 to +113°F) Easy to Use Rugged, reliability provides years of trouble free use Operating Position: Horizontal only Finish: Gray Powder Coat Dimensions: 17-1/2" x 5-15/16" x 8-1/2" (L x W x H); 445 x 151 x 216 mm Weight: 25 lbs. (11 kg) The Bird 8325 500 Watt Oil-Cooled Attenuator is a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings. The Bird Model 8325 includes an expansion tank and a vent plug located on the output end at the top. When power is applied to the attenuator, the coolant expands into the expansion tank, as the air in the expansion tank is compressed it is allowed to escape through the vent plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 8325 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
8325
Fixed Attenuator 8325
The 8325 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Power Rating: 500 W continuous VSWR and Frequency Range: Input 1.1 max. DC - 500 MHz Product Type: Oil-Cooled Impedance: 50 ohms nominal Coolant: 0.9 gal. (3.4 liters) Refined Mineral Oil Attenuation: 30 dB ± 1/2 dB, DC ‐ 500 MHz Calibration Frequencies (to ± 0.2 dB): 30, 100, 200, 300, 400, and 500 MHz Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB Connector: N, (F) Operating Temperature: -40 to +45°C (-40 to +113°F) Easy to Use Rugged, reliability provides years of trouble free use Operating Position: Horizontal only Finish: Gray Powder Coat Dimensions: 17-1/2" x 5-15/16" x 8-1/2" (L x W x H); 445 x 151 x 216 mm Weight: 25 lbs. (11 kg) The Bird 8325 500 Watt Oil-Cooled Attenuator is a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings. The Bird Model 8325 includes an expansion tank and a vent plug located on the output end at the top. When power is applied to the attenuator, the coolant expands into the expansion tank, as the air in the expansion tank is compressed it is allowed to escape through the vent plug.

The 8325 is a 500 MHz Fixed Attenuator from Bird. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Power Rating: 500 W continuous
  • VSWR and Frequency Range: Input 1.1 max. DC - 500 MHz
  • Product Type: Oil-Cooled
  • Impedance: 50 ohms nominal
  • Coolant: 0.9 gal. (3.4 liters) Refined Mineral Oil
  • Attenuation: 30 dB ± 1/2 dB, DC ‐ 500 MHz
  • Calibration Frequencies (to ± 0.2 dB): 30, 100, 200, 300, 400, and 500 MHz
  • Accuracy: ±0.5 dB (Calibration Data supplied for 30, 100, 200, 300, 400, and 500 MHz which is accurate to ±0.2 dB
  • Connector: N, (F)
  • Operating Temperature: -40 to +45°C (-40 to +113°F)
  • Easy to Use
  • Rugged, reliability provides years of trouble free use
  • Operating Position: Horizontal only
  • Finish: Gray Powder Coat
  • Dimensions: 17-1/2" x 5-15/16" x 8-1/2" (L x W x H); 445 x 151 x 216 mm
  • Weight: 25 lbs. (11 kg)

The Bird 8325 500 Watt Oil-Cooled Attenuator is a valuable and reliable accessory for reducing power levels and VSWR, for isolating components under test, for harmonic signal analysis, and as comparison standards. Bird's RF attenuators are world renowned for their high-quality, robust construction and conservative power ratings. The Bird Model 8325 includes an expansion tank and a vent plug located on the output end at the top. When power is applied to the attenuator, the coolant expands into the expansion tank, as the air in the expansion tank is compressed it is allowed to escape through the vent plug.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8325
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details