Mini-Circuits Attenuators BW-N10W50+

Description
FXD ATTEN /N / 10DB 50W ROHS
Request a Quote Datasheet
Description
FXD ATTEN /N / 10DB 50W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N10W50+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN /N / 10DB 50W ROHS

FXD ATTEN /N / 10DB 50W ROHS

Buy Now Datasheet
Attenuators - BW-N10W50+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N10W50+
Attenuators BW-N10W50+
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N10W50+-ND BW-N10W50+
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details
Attenuators - 3157-BW-N30W5+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers