Kikusui America, Inc. Insulation Resistance Tester TOS7200

Description
The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with a window comparator and timer function, the tester is capable of efficiently conducting insulation resistance tests based on various safety standards. In addition, this product is equipped with panel memory as standard feature, which can be recalled by remote control, SIGNAL I/O connector, and the RS-232C interface for easy automatic testing system construction.
Description
The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with a window comparator and timer function, the tester is capable of efficiently conducting insulation resistance tests based on various safety standards. In addition, this product is equipped with panel memory as standard feature, which can be recalled by remote control, SIGNAL I/O connector, and the RS-232C interface for easy automatic testing system construction.

Suppliers

Company
Product
Description
Supplier Links
Insulation Resistance Tester - TOS7200 - Kikusui America, Inc.
Santa Clara, CA, USA
Insulation Resistance Tester
TOS7200
Insulation Resistance Tester TOS7200
The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with a window comparator and timer function, the tester is capable of efficiently conducting insulation resistance tests based on various safety standards. In addition, this product is equipped with panel memory as standard feature, which can be recalled by remote control, SIGNAL I/O connector, and the RS-232C interface for easy automatic testing system construction.

The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with a window comparator and timer function, the tester is capable of efficiently conducting insulation resistance tests based on various safety standards. In addition, this product is equipped with panel memory as standard feature, which can be recalled by remote control, SIGNAL I/O connector, and the RS-232C interface for easy automatic testing system construction.

Supplier's Site

Technical Specifications

  Kikusui America, Inc.
Product Category Electrical Safety Testers
Product Number TOS7200
Product Name Insulation Resistance Tester
Types of Measurements Insulation Resistance
DC Volts Out -25 to -1000 volts
DC Current Out 0.0 to 1.00E-3 amps
Resistance Range 10 to 5.00E6 kohms
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicator with Non-Flashing LEDs - R-1A0033WSR-NPLPH - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details
Impulse/Surge Tester - 7710 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 10000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details