BeRex, Inc. RF Switches BSW7221

Description
IC RF SWITCH SPDT 8GHZ 6UDFN
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 8GHZ 6UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4770-BSW7221TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 6UDFN

IC RF SWITCH SPDT 8GHZ 6UDFN

Buy Now Datasheet
RF Switches - 4770-BSW7221DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 6UDFN

IC RF SWITCH SPDT 8GHZ 6UDFN

Buy Now Datasheet
RF Switches - 4770-BSW7221CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 6UDFN

IC RF SWITCH SPDT 8GHZ 6UDFN

Buy Now Datasheet
RF Switches - BSW7221 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BSW7221
RF Switches BSW7221
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 6-UDFN (1.5x1.5)

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 6-UDFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4770-BSW7221TR-ND BSW7221
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-UDFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 8000 MHz 5 to 8000 MHz
Insertion Loss 0.6400 dB 0.6400 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - VSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
3 suppliers
RF Switches - 2312-RFSW1012TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details