BeRex, Inc. RF Switches BSW6622

Description
IC RF SWITCH SPDT 8GHZ 20VQFN
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 8GHZ 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4770-BSW6622CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 20VQFN

IC RF SWITCH SPDT 8GHZ 20VQFN

Buy Now Datasheet
RF Switches - 4770-BSW6622DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 20VQFN

IC RF SWITCH SPDT 8GHZ 20VQFN

Buy Now Datasheet
RF Switches - 4770-BSW6622TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 20VQFN

IC RF SWITCH SPDT 8GHZ 20VQFN

Buy Now Datasheet
RF Switches - BSW6622 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BSW6622
RF Switches BSW6622
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 20-VQFN (4x4)

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 20-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4770-BSW6622CT-ND BSW6622
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-VQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 8000 MHz 5 to 8000 MHz
Insertion Loss 0.9200 dB 0.9200 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - 1004378 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 20000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details