BeRex, Inc. RF Switches BSW6440

Description
IC RF SWITCH SP4T 6GHZ 16TQFN
Request a Quote Datasheet
Description
IC RF SWITCH SP4T 6GHZ 16TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4770-BSW6440TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 6GHZ 16TQFN

IC RF SWITCH SP4T 6GHZ 16TQFN

Buy Now Datasheet
RF Switches - 4770-BSW6440CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 6GHZ 16TQFN

IC RF SWITCH SP4T 6GHZ 16TQFN

Buy Now Datasheet
RF Switches - 4770-BSW6440DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP4T 6GHZ 16TQFN

IC RF SWITCH SP4T 6GHZ 16TQFN

Buy Now Datasheet
RF Switches - BSW6440 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BSW6440
RF Switches BSW6440
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SP4T 50Ohm 16-TQFN (3x3)

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SP4T 50Ohm 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4770-BSW6440TR-ND BSW6440
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-TQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Insertion Loss 0.8500 dB 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
RF Switches - 2312-QPC2320TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details