BeRex, Inc. RF Amplifiers BGH1

Description
40-5000 MHZ BROADBAND AMPLIFIER
Request a Quote Datasheet
Description
40-5000 MHZ BROADBAND AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BGH1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGH1CT-ND
RF Amplifiers 4770-BGH1CT-ND
40-5000 MHZ BROADBAND AMPLIFIER

40-5000 MHZ BROADBAND AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 4770-BGH1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGH1DKR-ND
RF Amplifiers 4770-BGH1DKR-ND
40-5000 MHZ BROADBAND AMPLIFIER

40-5000 MHZ BROADBAND AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 4770-BGH1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGH1TR-ND
RF Amplifiers 4770-BGH1TR-ND
40-5000 MHZ BROADBAND AMPLIFIER

40-5000 MHZ BROADBAND AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BGH1CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, EDGE, LTE, WCDMA, WIFI
Frequency Range 40 to 5000 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA924N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz
View Details
2 suppliers
DC - 6000 MHz Cascadable Gain Block - AG604-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details