BeRex, Inc. Attenuators BDA4630

Description
RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad
Datasheet
Description
RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - BDA4630 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BDA4630
Attenuators BDA4630
RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number BDA4630
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details