Benchmark Lark Technology Filter LR4400-6AA

Description
The LR4400-6AA is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff Frequency:4400 MHz Number of Sections:6 Input Connector:SMA Jack Output Connector:SMA Jack
Description
The LR4400-6AA is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff Frequency:4400 MHz Number of Sections:6 Input Connector:SMA Jack Output Connector:SMA Jack

Suppliers

Company
Product
Description
Supplier Links
The LR4400-6AA is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff Frequency:4400 MHz Number of Sections:6 Input Connector:SMA Jack Output Connector:SMA Jack

The LR4400-6AA is a Filter from Lark Engineering. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Cutoff Frequency:4400 MHz
  • Number of Sections:6
  • Input Connector:SMA Jack
  • Output Connector:SMA Jack
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number LR4400-6AA
Product Name Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω - BFHK-1202+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details