Belimo Americas Characterized Control Valves B347+ARX24-3

Description
CCV,2",3 Way,29 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
CCV,2",3 Way,29 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B347+ARX24-3 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B347+ARX24-3
Characterized Control Valves B347+ARX24-3
CCV,2",3 Way,29 Cv,w/ Non-Spring,24V,Float ing

CCV,2",3 Way,29 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B347+ARX24-3
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514433 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details