SHIELDED MULTIPAIR CABLE 4PR 500FT VIOLET; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL11244-ND | 87K1512 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 4Pr 500Ft Violet; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polyethylene | |
| Cable Conductor | Copper, Tinned |