TE Connectivity RF Cable Assemblies 1064309-1

Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 3.1 Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly (End B) : OSMT Jack Cable Assembly Type : OSMT to OSMT Coax Cable Type : 9950-48 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 3.1 Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly (End B) : OSMT Jack Cable Assembly Type : OSMT to OSMT Coax Cable Type : 9950-48 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064309-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064309-1
RF Cable Assemblies 1064309-1
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 3.1 Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly (End B) : OSMT Jack Cable Assembly Type : OSMT to OSMT Coax Cable Type : 9950-48 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : PVC
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height (MM) : 3.1
  • Outside Cable Diameter : 1.91 MM  [.075 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (V) : 250

Mechanical Attachment


  • Mating Diameter : 2.8 MM  [.11 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : OSMT Jack
  • Cable Assembly (End B) : OSMT Jack
  • Cable Assembly Type : OSMT to OSMT
  • Coax Cable Type : 9950-48

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - A111763-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A111763-ND
Coaxial Cables (RF) A111763-ND
"Cable Assembly Coaxial OSMT to OSMT 7.874"" (200.00mm)"

"Cable Assembly Coaxial OSMT to OSMT 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 1064309-1 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1064309-1
RF Standard Cable Assembly 1064309-1
OSMT RIGHT ANGLE JACK TO JACK CABLE ASSY.

OSMT RIGHT ANGLE JACK TO JACK CABLE ASSY.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1064309-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1064309-1
Cable Assemblies - Coaxial Cables (RF) 1064309-1
CBL ASSY OSMT JACK-JACK 7.874"

CBL ASSY OSMT JACK-JACK 7.874"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064309-1 A111763-ND 1064309-1 1064309-1
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type OSMT Jack
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data