Advantech VDC Logic I/O Module WISE-2410-NB

Description
SMART VIBRATION SENSOR, LORAWAN WIRELESS CONNECTIVITY, 3-AXIS ACCELEROMETER AND TEMP SENSOR, 8 VIBRATION CHARACTERISTIC VALUES, COMPLIANT WITH ISO 10816, TEMP RANGE -20 ~ 85 C, IP66 ENCLOSURE DESIGN, SUPPORT BATTERY POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
Description
SMART VIBRATION SENSOR, LORAWAN WIRELESS CONNECTIVITY, 3-AXIS ACCELEROMETER AND TEMP SENSOR, 8 VIBRATION CHARACTERISTIC VALUES, COMPLIANT WITH ISO 10816, TEMP RANGE -20 ~ 85 C, IP66 ENCLOSURE DESIGN, SUPPORT BATTERY POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 158582289 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
158582289
VDC Logic I/O Module 158582289
SMART VIBRATION SENSOR, LORAWAN WIRELESS CONNECTIVITY, 3-AXIS ACCELEROMETER AND TEMP SENSOR, 8 VIBRATION CHARACTERISTIC VALUES, COMPLIANT WITH ISO 10816, TEMP RANGE -20 ~ 85 C, IP66 ENCLOSURE DESIGN, SUPPORT BATTERY POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY

SMART VIBRATION SENSOR, LORAWAN WIRELESS CONNECTIVITY, 3-AXIS ACCELEROMETER AND TEMP SENSOR, 8 VIBRATION CHARACTERISTIC VALUES, COMPLIANT WITH ISO 10816, TEMP RANGE -20 ~ 85 C, IP66 ENCLOSURE DESIGN, SUPPORT BATTERY POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 158582289
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6024-D - Advantech
Specs
Analog Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details
EtherCAT ® Slave - IO-Link master - 765-4201/100-000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details