Cinch Connectivity Solutions Attenuators M3933/25-06N

Description
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W SMA In-Line Module
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/25-06N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-06N
Attenuators M3933/25-06N
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number M3933/25-06N
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
6000 MHZ Attenuator - 852-VAT-20A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
Fixed Attenuators - NFA4050 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details