Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8775C-16

Description
The HS8775C-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-16 is controlled by a standardGPIO interface for easy control. The HS8775C-16 includesan integrated LDO (Low Drop Out) regulator, which enablesoperation over a very wide supply range. No need for externalDC blocking capacitors unless DC is applied externally. TheHS8775C-16 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.
Request a Quote Datasheet
Description
The HS8775C-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-16 is controlled by a standardGPIO interface for easy control. The HS8775C-16 includesan integrated LDO (Low Drop Out) regulator, which enablesoperation over a very wide supply range. No need for externalDC blocking capacitors unless DC is applied externally. TheHS8775C-16 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8775C-16 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8775C-16
RF and Microwave Switch HS8775C-16
The HS8775C-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-16 is controlled by a standardGPIO interface for easy control. The HS8775C-16 includesan integrated LDO (Low Drop Out) regulator, which enablesoperation over a very wide supply range. No need for externalDC blocking capacitors unless DC is applied externally. TheHS8775C-16 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.

The HS8775C-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8775C-16 is controlled by a standardGPIO interface for easy control. The HS8775C-16 includesan integrated LDO (Low Drop Out) regulator, which enablesoperation over a very wide supply range. No need for externalDC blocking capacitors unless DC is applied externally. TheHS8775C-16 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8775C-16
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - BGSF18DM20E6727XUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
Impedance 50 ohms; 50Ohm
Type Single Pole Eight Throw
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details