BEHRINGER USA Eurolive 12 2 Way Passive 200W Rms Pa / Dj Speaker; Product Range Behringer B212XL

Description
EUROLIVE 12" 2 Way Passive 200W RMS PA / DJ Speaker; Product Range:
Datasheet
Description
EUROLIVE 12" 2 Way Passive 200W RMS PA / DJ Speaker; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurolive 12 2 Way Passive 200W Rms Pa / Dj Speaker; Product Range Behringer - 74R2008 - Newark, An Avnet Company
Chicago, IL, United States
Eurolive 12 2 Way Passive 200W Rms Pa / Dj Speaker; Product Range Behringer
74R2008
Eurolive 12 2 Way Passive 200W Rms Pa / Dj Speaker; Product Range Behringer 74R2008
EUROLIVE 12" 2 Way Passive 200W RMS PA / DJ Speaker; Product Range:

EUROLIVE 12" 2 Way Passive 200W RMS PA / DJ Speaker; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 74R2008
Product Name Eurolive 12 2 Way Passive 200W Rms Pa / Dj Speaker; Product Range Behringer
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Home Audio, Center Channel Loudspeaker - CS 225C II Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 175 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details