Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker VSi 570

Description
Reduced bezel design 2-Way LCR 6-1/2 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment
Datasheet
Description
Reduced bezel design 2-Way LCR 6-1/2 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - VSi 570 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
VSi 570
Home Audio, In-Ceiling Speaker VSi 570
Reduced bezel design 2-Way LCR 6-1/2 inch DCD copolymer woofer with cast basket 1-inch aluminum VR tweeters Magnetic grille attachment

Reduced bezel design
2-Way
LCR
6-1/2 inch DCD copolymer woofer with cast basket
1-inch aluminum VR tweeters
Magnetic grille attachment

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number VSi 570
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 435 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details