BEHRINGER USA Active 2-Way 12 Pa Speaker With Integrated Mixer; Frequency Response Min Behringer B112D

Description
Active 2-Way 12" PA Speaker with Integrated Mixer; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:568mm; External Width:342mm; External Depth:270mm; Product Range:
Description
Active 2-Way 12" PA Speaker with Integrated Mixer; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:568mm; External Width:342mm; External Depth:270mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Active 2-Way 12 Pa Speaker With Integrated Mixer; Frequency Response Min Behringer - 66Y9248 - Newark, An Avnet Company
Chicago, IL, United States
Active 2-Way 12 Pa Speaker With Integrated Mixer; Frequency Response Min Behringer
66Y9248
Active 2-Way 12 Pa Speaker With Integrated Mixer; Frequency Response Min Behringer 66Y9248
Active 2-Way 12" PA Speaker with Integrated Mixer; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:568mm; External Width:342mm; External Depth:270mm; Product Range:

Active 2-Way 12" PA Speaker with Integrated Mixer; Frequency Response Min:50Hz; Frequency Response Max:20kHz; External Height:568mm; External Width:342mm; External Depth:270mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 66Y9248
Product Name Active 2-Way 12 Pa Speaker With Integrated Mixer; Frequency Response Min Behringer
Frequency Response 50 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Square Speakers - F87S8MSP - Challenge Electronics
Challenge Electronics
Specs
SPL 87 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details