Baumer IVO GmbH & Co. KG Pressure Gauges MEX5-D30.B18

Description
Bourdon MEX5-D30.B18 Pressure Gauge
Request a Quote
Description
Bourdon MEX5-D30.B18 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 1846088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1846088
Pressure Gauges 1846088
Bourdon MEX5-D30.B18 Pressure Gauge

Bourdon MEX5-D30.B18 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 1846088
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 100 Psi, 700 Kpa, Dual Scale - 312-800-B - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - OH-22-GN - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details