Festo Corporation Pressure gauge OH-22-GN

Description
Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air
Request a Quote Datasheet
Description
Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge - OH-22-GN - Festo Corporation
Islandia, NY, United States
Pressure gauge
OH-22-GN
Pressure gauge OH-22-GN
Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air
  • Visual indicator
  • Indicator colors: red, blue, yellow, or green
  • Aluminum or polymer
  • Operating medium: compressed air
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pressure Gauges
Product Number OH-22-GN
Product Name Pressure gauge
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-15-10-M5 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure gauge - MA-40-1,6-G1/8-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum gauge - FVAM-63-V1/0-G1/4-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details