Fargo Controls, Inc. Inductive Sensor - Metal Face w/ Extended Range S6026

Description
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6026 is a metal-faced inductive sensor with extended range, designed for proximity detection in industrial environments. It features a stainless steel body and flush mounting capability, with an operating distance of 4 mm and an M12 x 1 thread. The sensor operates on 10-30 Vdc, draws less than 8 mA at 24 Vdc, and switches up to 200 mA with a voltage drop under 1.5 V. It has a repeatability of ≤1%, hysteresis between 3-15%, and an operating frequency of 500 Hz. Protection includes self-resetting short circuit and reverse polarity detection, with an IP67 rating and an operating temperature range of -20 to +70 °C. An LED indicator shows functional status.

Datasheet Summary
Powered by GS/AI

The S6026 is a metal-faced inductive sensor with extended range, designed for proximity detection in industrial environments. It features a stainless steel body and flush mounting capability, with an operating distance of 4 mm and an M12 x 1 thread. The sensor operates on 10-30 Vdc, draws less than 8 mA at 24 Vdc, and switches up to 200 mA with a voltage drop under 1.5 V. It has a repeatability of ≤1%, hysteresis between 3-15%, and an operating frequency of 500 Hz. Protection includes self-resetting short circuit and reverse polarity detection, with an IP67 rating and an operating temperature range of -20 to +70 °C. An LED indicator shows functional status.

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - Metal Face w/ Extended Range - S6026 - Fargo Controls, Inc.
Eatontown, NJ, USA
Inductive Sensor - Metal Face w/ Extended Range
S6026
Inductive Sensor - Metal Face w/ Extended Range S6026
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Stainless steel sensing surface and body
  • Designed for harsh environments
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S6026
Product Name Inductive Sensor - Metal Face w/ Extended Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3000 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3877 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Extreme Sensing Distance Long Range  Inductive Sensor - X0036 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.4724 inch (12 mm)
View Details