Altech Corp. Cylindrical Sensors 9962-4665

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9962-4665 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9962-4665
Cylindrical Sensors 9962-4665
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9962-4665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-4665
Proximity Sensors 9962-4665
ITBN-M12-S4.0-NF-103 0VDC

ITBN-M12-S4.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-4665
Proximity Sensors 9962-4665
Proximity Sensors ITBN-M12-S4.0-NF-103 0VDC

Proximity Sensors ITBN-M12-S4.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9962-4665 9962-4665 9962-4665
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9961-1200 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0600 inch (1.52 mm)
View Details
3 suppliers
Block Style Inductive Proximity Sensors - 9807-0965 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Hardware - 08310001790 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08313201822 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details