TE Connectivity LVDT Sensors 020350000006-M

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 24 Industry Standards IP Rating : IP61 Operation/Applicatio n Output Signal Details : 0 - 10 V Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 24 Industry Standards IP Rating : IP61 Operation/Applicatio n Output Signal Details : 0 - 10 V Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 020350000006-M - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
020350000006-M
LVDT Sensors 020350000006-M
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Leads Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 24 Industry Standards IP Rating : IP61 Operation/Applicatio n Output Signal Details : 0 - 10 V Other Linearity Error (Full Range) (PCT) : ±.1 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Leads

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 15 - 24

Industry Standards


  • IP Rating : IP61

Operation/Application


  • Output Signal Details : 0 - 10 V

Other


  • Linearity Error (Full Range) (PCT) : ±.1

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-020350000006-M-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-020350000006-M-ND
Angle, Linear Position Measuring 223-020350000006-M-ND
SE-750-100-006

SE-750-100-006

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 020350000006-M 223-020350000006-M-ND
Product Name LVDT Sensors Angle, Linear Position Measuring
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0420 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0101 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 032301050000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0456 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details