Ultrafuse FFF 3D Printing Filament, Pla, 2.85Mm, White; Diameter Ultrafuse 1303010047

Description
3D PRINTING FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:Pearl White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:Pearl White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 2.85Mm, White; Diameter Ultrafuse - 71AC3733 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 2.85Mm, White; Diameter Ultrafuse
71AC3733
3D Printing Filament, Pla, 2.85Mm, White; Diameter Ultrafuse 71AC3733
3D PRINTING FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:Pearl White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:Pearl White; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3733
Product Name 3D Printing Filament, Pla, 2.85Mm, White; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 193067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 485.1 lbs (220 kg)
View Details