Banner Engineering Corp. Led Light Bar, Rgbw, 1.13M, 18-30Vdc; Light Color Banner Engineering WLS28PXRGBW1130DXQ

Description
LED LIGHT BAR, RGBW, 1.13M, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.13m; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGBW, 1.13M, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.13m; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgbw, 1.13M, 18-30Vdc; Light Color Banner Engineering - 56AJ3304 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgbw, 1.13M, 18-30Vdc; Light Color Banner Engineering
56AJ3304
Led Light Bar, Rgbw, 1.13M, 18-30Vdc; Light Color Banner Engineering 56AJ3304
LED LIGHT BAR, RGBW, 1.13M, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.13m; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGBW, 1.13M, 18-30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.13m; IP Rating:IP50; Product Range:WLS28 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56AJ3304
Product Name Led Light Bar, Rgbw, 1.13M, 18-30Vdc; Light Color Banner Engineering
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-322DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 14 degrees
View Details