ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-322DC3F

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-322DC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-322DC3F-ND
LED Indication - Discrete 846-SLR-322DC3F-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-322DC3F
Standard LEDs - Through Hole SLR-322DC3F
Standard LEDs - Through Hole 3.1X2MM 610NM ORN TRANSP

Standard LEDs - Through Hole 3.1X2MM 610NM ORN TRANSP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-322DC3F-ND SLR-322DC3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3H2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3000 K
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details