Banner Engineering Corp. Led Light Bar, Rgbw, 1.184M, 30Vdc; Light Color Banner Engineering WLS27PXRGBW1130DSKQ

Description
LED LIGHT BAR, RGBW, 1.184M, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.184m; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGBW, 1.184M, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.184m; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgbw, 1.184M, 30Vdc; Light Color Banner Engineering - 52AH6627 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgbw, 1.184M, 30Vdc; Light Color Banner Engineering
52AH6627
Led Light Bar, Rgbw, 1.184M, 30Vdc; Light Color Banner Engineering 52AH6627
LED LIGHT BAR, RGBW, 1.184M, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.184m; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes

LED LIGHT BAR, RGBW, 1.184M, 30VDC; Light Color:Red, Green, Blue, White; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.184m; IP Rating:IP66, IP67, IP69K; Product Range:WLS27 PRO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6627
Product Name Led Light Bar, Rgbw, 1.184M, 30Vdc; Light Color Banner Engineering
LED Type Red; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details