Banner Engineering Corp. Led Light Bar, Rgb, 640Mm, 30Vdc, M12 Qd; Light Color Banner Engineering WLS15PXRGB0640DSSQP

Description
LED LIGHT BAR, RGB, 640MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 640MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 640Mm, 30Vdc, M12 Qd; Light Color Banner Engineering - 42AJ7856 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 640Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
42AJ7856
Led Light Bar, Rgb, 640Mm, 30Vdc, M12 Qd; Light Color Banner Engineering 42AJ7856
LED LIGHT BAR, RGB, 640MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

LED LIGHT BAR, RGB, 640MM, 30VDC, M12 QD; Light Color:Red, Green, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15 Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AJ7856
Product Name Led Light Bar, Rgb, 640Mm, 30Vdc, M12 Qd; Light Color Banner Engineering
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-325URCT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVGMYK58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details